TERMINAL, FORK TONGUE, #8, 14AWG; Product Range:P Series; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Uninsulated
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 48AC9983 |
| Product Name | Terminal, Fork Tongue, #8, 14Awg; Product Range Panduit |
| Terminal Type | Spade Crimp |