Panduit Corp. Ring Connectors P14-14R-M

Description
Ring Terminal Connector 1/4 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 14-18 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-10055-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-10055-ND
Ring Connectors 298-10055-ND
Ring Terminal Connector 1/4 Stud Circular 14-18 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 14-18 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, M6, 14Awg; Stud Size - Metric Panduit - 14AC0862 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M6, 14Awg; Stud Size - Metric Panduit
14AC0862
Terminal, Ring Tongue, M6, 14Awg; Stud Size - Metric Panduit 14AC0862
TERMINAL, RING TONGUE, M6, 14AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M6, 14AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-10055-ND 14AC0862
Product Name Ring Connectors Terminal, Ring Tongue, M6, 14Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/Strain Relief Sleeve - 110303(E20424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2000-5372/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details