Panduit Corp. Terminals - Ring Connectors P14-14R-C

Description
CONN RING CIRC 14-18AWG #1/4
Request a Quote Datasheet
Description
CONN RING CIRC 14-18AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 298-10054-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-10054-ND
Terminals - Ring Connectors 298-10054-ND
CONN RING CIRC 14-18AWG #1/4

CONN RING CIRC 14-18AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
P14-14R-C
Terminals P14-14R-C
Terminals Ring Term 18-14 Awg non insulated

Terminals Ring Term 18-14 Awg non insulated

Buy Now Datasheet
TERMINAL,RING NON-INSUL.; 16-14 AWG; 1/4IN STUD - 70044357 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL,RING NON-INSUL.; 16-14 AWG; 1/4IN STUD
70044357
TERMINAL,RING NON-INSUL.; 16-14 AWG; 1/4IN STUD 70044357
Ring Terminal, Non-Insulated Panduit Terminals are designed for fast, consistent installation and lasting reliability. Fabricated from electrolytically refined copper for high conductivity and tin plated for corrosion resistance NON-INSULATED TERMINAL BARREL FEATURES Brazed seam assures a reliable crimp Internally beveled for easy wire insertion Extended length is easier to crimp and assures good quality wire contact Wire range and stud size stamped on the tongue VOLTAGE/TEMPERATURE RATINGS 600V; 90¡ C (194¡ F) operating temperature

Ring Terminal, Non-Insulated
Panduit Terminals are designed for fast, consistent installation and lasting reliability.

  • Fabricated from electrolytically refined copper for high conductivity and tin plated for corrosion resistance
    NON-INSULATED TERMINAL BARREL FEATURES
  • Brazed seam assures a reliable crimp
  • Internally beveled for easy wire insertion
  • Extended length is easier to crimp and assures good quality wire contact
  • Wire range and stud size stamped on the tongue
    VOLTAGE/TEMPERATURE RATINGS
    600V; 90¡ C (194¡ F) operating temperature
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-10054-ND P14-14R-C 70044357
Product Name Terminals - Ring Connectors Terminals TERMINAL,RING NON-INSUL.; 16-14 AWG; 1/4IN STUD
Terminal Type Ring Terminal; Circular Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1787268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Keystone Electronics Corp.
View Details