Panduit Corp. Ring Connectors P12-38HDR-L

Description
Ring Terminal Connector 3/8 Stud Circular 12-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Circular 12-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15117-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15117-ND
Ring Connectors 298-15117-ND
Ring Terminal Connector 3/8 Stud Circular 12-16 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 12-16 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 12Awg; Stud Size - Metric Panduit
91B8444
Terminal, Ring Tongue, 3/8", 12Awg; Stud Size - Metric Panduit 91B8444
TERMINAL, RING TONGUE, 3/8", 12AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Product Range:P-HDR Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 12AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Product Range:P-HDR Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15117-ND 91B8444
Product Name Ring Connectors Terminal, Ring Tongue, 3/8", 12Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data