Panduit Corp. Terminals - Ring Connectors P10-8R-L

Description
CONN RING CIRC 10-12AWG #8 CRIMP
Request a Quote Datasheet
Description
CONN RING CIRC 10-12AWG #8 CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 298-10534-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-10534-ND
Terminals - Ring Connectors 298-10534-ND
CONN RING CIRC 10-12AWG #8 CRIMP

CONN RING CIRC 10-12AWG #8 CRIMP

Buy Now Datasheet
TERMINAL,RING NON-INSUL.; 12-10AWG; #8 STUD - 70044354 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL,RING NON-INSUL.; 12-10AWG; #8 STUD
70044354
TERMINAL,RING NON-INSUL.; 12-10AWG; #8 STUD 70044354
Ring Terminal, Non-Insulated Panduit Terminals are designed for fast, consistent installation and lasting reliability. Fabricated from electrolytically refined copper for high conductivity and tin plated for corrosion resistance NON-INSULATED TERMINAL BARREL FEATURES Brazed seam assures a reliable crimp Internally beveled for easy wire insertion Extended length is easier to crimp and assures good quality wire contact Wire range and stud size stamped on the tongue VOLTAGE/TEMPERATURE RATINGS 600V; 90¡ C (194¡ F) operating temperature

Ring Terminal, Non-Insulated
Panduit Terminals are designed for fast, consistent installation and lasting reliability.

  • Fabricated from electrolytically refined copper for high conductivity and tin plated for corrosion resistance
    NON-INSULATED TERMINAL BARREL FEATURES
  • Brazed seam assures a reliable crimp
  • Internally beveled for easy wire insertion
  • Extended length is easier to crimp and assures good quality wire contact
  • Wire range and stud size stamped on the tongue
    VOLTAGE/TEMPERATURE RATINGS
    600V; 90¡ C (194¡ F) operating temperature
Supplier's Site
Sheung Wan, Hong Kong
Terminals
P10-8R-L
Terminals P10-8R-L
Terminals RING 12-10 STUD SIZE 8

Terminals RING 12-10 STUD SIZE 8

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-10534-ND 70044354 P10-8R-L
Product Name Terminals - Ring Connectors TERMINAL,RING NON-INSUL.; 12-10AWG; #8 STUD Terminals
Terminal Type Ring Terminal; Circular Ring Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Forked Turret Terminal - 1510-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details