Panduit Corp. Ring Connectors P10-6R-L

Description
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15105-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15105-ND
Ring Connectors 298-15105-ND
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, 10Awg; Stud Size - Metric Panduit - 91B3035 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, 10Awg; Stud Size - Metric Panduit
91B3035
Terminal, Ring Tongue, #6, 10Awg; Stud Size - Metric Panduit 91B3035
TERMINAL, RING TONGUE, #6, 10AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:Pan-Term Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, 10AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:Pan-Term Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15105-ND 91B3035
Product Name Ring Connectors Terminal, Ring Tongue, #6, 10Awg; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

WE 310 (PJ51) Plug to Miniature Bantam Socket, Adapter - 9324 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SIM Card Connector Push Type 8 Pin Metal Body AT - ET-SIM8PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details