Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp
RING TERMINAL, NON-INSULATED, 14 - 10 AW ROHS COMPLIANT: YES
TERMINAL, RING TONGUE, #6, 10AWG; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:P Series; Insulator Colour:-; Insulator Material:Uninsulated
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-15104-ND | 23AC9078 | 14AC0857 |
| Product Name | Ring Connectors | Ring Terminal, Non-Insulated, 14 - 10 Aw Rohs Compliant Panduit | Terminal, Ring Tongue, #6, 10Awg; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) |