Panduit Corp. Cables, Wires - Management - Splice Enclosures, Protection OFCD6517BF

Description
Win Source Part Number: 1028870-OFCD6517BF Category: Cables, Wires - Management>Splice Enclosures, Protection Type: Buried Closure Splice Kit Features: Dome Latching System Package: Bulk Standard Package: 1 Length - Overall: 17.40" (442.0mm) Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: 298-OFCD6517BF,-3255 -OFCD6517BF Base Product Number: OFCD6517
Request a Quote
Description
Win Source Part Number: 1028870-OFCD6517BF Category: Cables, Wires - Management>Splice Enclosures, Protection Type: Buried Closure Splice Kit Features: Dome Latching System Package: Bulk Standard Package: 1 Length - Overall: 17.40" (442.0mm) Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: 298-OFCD6517BF,-3255 -OFCD6517BF Base Product Number: OFCD6517
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Splice Enclosures, Protection - OFCD6517BF - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Splice Enclosures, Protection
OFCD6517BF
Cables, Wires - Management - Splice Enclosures, Protection OFCD6517BF
Win Source Part Number: 1028870-OFCD6517BF Category: Cables, Wires - Management>Splice Enclosures, Protection Type: Buried Closure Splice Kit Features: Dome Latching System Package: Bulk Standard Package: 1 Length - Overall: 17.40" (442.0mm) Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: 298-OFCD6517BF,-3255 -OFCD6517BF Base Product Number: OFCD6517

Win Source Part Number: 1028870-OFCD6517BF
Category: Cables, Wires - Management>Splice Enclosures, Protection
Type: Buried Closure Splice Kit
Features: Dome Latching System
Package: Bulk
Standard Package: 1
Length - Overall: 17.40" (442.0mm)
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
Mfr: Panduit Corp
Other Names: 298-OFCD6517BF,-3255-OFCD6517BF
Base Product Number: OFCD6517

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number OFCD6517BF
Product Name Cables, Wires - Management - Splice Enclosures, Protection
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details
Small Enclosures - General Purpose Metal - 1415E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 9 inch (229 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
General Purpose Enclosures - 2832099 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Width 2.47 inch (62.7 mm)
Depth 1.2 inch (30.5 mm)
View Details