Panduit Corp.
Fiber Optic Cables
NKFPZ22LLLSM015
Description
Cable Fiber Optic To
Request a Quote
Email Supplier
Datasheet
Description
Cable Fiber Optic To
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
NKFPZ22LLLSM015-ND |
|
Product Name
|
Fiber Optic Cables |
|
Cable Type
|
Duplex
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Type
Duplex; Multifiber (optional feature)
Fiber Mode
SingleMode
Number of Fibers
2
View Details
Core Size
2200 µm (86.61 mils)
Bending Radius
25 mm (0.9843 inch)
Operating Temperature
-55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Core Size
10.9 µm (0.4291 mils)
Cable Diameter
2.5 mm (0.0984 inch)
Numerical Aperture
0.1200
View Details