Panduit Corp. Keystone Inserts NK6TMIW

Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White, Off
Request a Quote Datasheet
Description
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White, Off
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keystone Inserts - 298-15062-ND - DigiKey
Thief River Falls, MN, United States
Keystone Inserts
298-15062-ND
Keystone Inserts 298-15062-ND
Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White, Off

Insert Modular Jack 8p8c (RJ45, Ethernet) To IDC, Pressdown, Punchdown Block White, Off

Buy Now Datasheet
Cat6 Universal Jack Module, 8 Position, 1 Port; Modular Connector Type Panduit - 41J7420 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Universal Jack Module, 8 Position, 1 Port; Modular Connector Type Panduit
41J7420
Cat6 Universal Jack Module, 8 Position, 1 Port; Modular Connector Type Panduit 41J7420
CAT6 UNIVERSAL JACK MODULE, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

CAT6 UNIVERSAL JACK MODULE, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Wired Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - NK6TMIW - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
NK6TMIW
Modular Connectors / Ethernet Connectors NK6TMIW
Modular Connectors / Ethernet Connectors Category 6 Jack 8 Position 8 Wire

Modular Connectors / Ethernet Connectors Category 6 Jack 8 Position 8 Wire

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-15062-ND 41J7420 NK6TMIW
Product Name Keystone Inserts Cat6 Universal Jack Module, 8 Position, 1 Port; Modular Connector Type Panduit Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
180A Electronic Connector - 301-1380 - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
View Details
3 suppliers
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details