Panduit Corp. Cat6 Universal Jack Module, 8Pos, 1 Port; Lan Category Panduit NK6TMEI

Description
CAT6 UNIVERSAL JACK MODULE, 8POS, 1 PORT; LAN Category:Cat6; Product Range:NK6 Series; Colour:Electric Ivory; Connector Type:RJ45; Gender:Jack; No. of Contacts:1Contacts; No. of Ports:1Ports; No. of Positions:8Positions RoHS Compliant: Yes
Description
CAT6 UNIVERSAL JACK MODULE, 8POS, 1 PORT; LAN Category:Cat6; Product Range:NK6 Series; Colour:Electric Ivory; Connector Type:RJ45; Gender:Jack; No. of Contacts:1Contacts; No. of Ports:1Ports; No. of Positions:8Positions RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cat6 Universal Jack Module, 8Pos, 1 Port; Lan Category Panduit - 41J7417 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Universal Jack Module, 8Pos, 1 Port; Lan Category Panduit
41J7417
Cat6 Universal Jack Module, 8Pos, 1 Port; Lan Category Panduit 41J7417
CAT6 UNIVERSAL JACK MODULE, 8POS, 1 PORT; LAN Category:Cat6; Product Range:NK6 Series; Colour:Electric Ivory; Connector Type:RJ45; Gender:Jack; No. of Contacts:1Contacts; No. of Ports:1Ports; No. of Positions:8Positions RoHS Compliant: Yes

CAT6 UNIVERSAL JACK MODULE, 8POS, 1 PORT; LAN Category:Cat6; Product Range:NK6 Series; Colour:Electric Ivory; Connector Type:RJ45; Gender:Jack; No. of Contacts:1Contacts; No. of Ports:1Ports; No. of Positions:8Positions RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41J7417
Product Name Cat6 Universal Jack Module, 8Pos, 1 Port; Lan Category Panduit
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetically Sealed Mil-Spec Connectors: Mil-Spec Connectors -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Straight Plug - 150112 - PIC Wire & Cable
Specs
Geometry Straight
View Details