Panduit Corp. Modular/Ethernet Cables (RJ45, RJ11) NK6PC4Y

Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 4.00' (1.22m) Unshielded
Request a Quote Datasheet
Description
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 4.00' (1.22m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Cables (RJ45, RJ11) - NK6PC4Y-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Cables (RJ45, RJ11)
NK6PC4Y-ND
Modular/Ethernet Cables (RJ45, RJ11) NK6PC4Y-ND
Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 4.00' (1.22m) Unshielded

Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 4.00' (1.22m) Unshielded

Buy Now Datasheet
Patch Cord, Utp Rj45-Rj45, 1.23M, White; Connector Type A Panduit - 34T2180 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Utp Rj45-Rj45, 1.23M, White; Connector Type A Panduit
34T2180
Patch Cord, Utp Rj45-Rj45, 1.23M, White; Connector Type A Panduit 34T2180
PATCH CORD, UTP RJ45-RJ45, 1.23M, WHITE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.23m; Cable Length - Imperial:4ft; Jacket Color:White; Product Range:NetKey Series RoHS Compliant: Yes

PATCH CORD, UTP RJ45-RJ45, 1.23M, WHITE; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.23m; Cable Length - Imperial:4ft; Jacket Color:White; Product Range:NetKey Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number NK6PC4Y-ND 34T2180
Product Name Modular/Ethernet Cables (RJ45, RJ11) Patch Cord, Utp Rj45-Rj45, 1.23M, White; Connector Type A Panduit
Application LAN / Ethernet
Cable Type Cat 6
Cable Shielding No Shielding
Cable Length 4 ft (12.19 dm) 4.04 ft (12.3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 2178127-3 - TE Connectivity
Specs
Product Type Cloudsplitter Plug
Cable Type Twisted Pair
Cable Length 32.81 ft (100 dm)
View Details
5 suppliers
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details