Panduit Corp. Boxes, Enclosures, Racks - Racks N8512BC

Description
Win Source Part Number: 1081488-N8512BC Category: Boxes, Enclosures, Racks>Racks Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: 7498367032,-3255-N85 12BC Base Product Number: N8512B
Request a Quote Datasheet
Description
Win Source Part Number: 1081488-N8512BC Category: Boxes, Enclosures, Racks>Racks Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: 7498367032,-3255-N85 12BC Base Product Number: N8512B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Racks - N8512BC - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Racks
N8512BC
Boxes, Enclosures, Racks - Racks N8512BC
Win Source Part Number: 1081488-N8512BC Category: Boxes, Enclosures, Racks>Racks Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected Mfr: Panduit Corp Other Names: 7498367032,-3255-N85 12BC Base Product Number: N8512B

Win Source Part Number: 1081488-N8512BC
Category: Boxes, Enclosures, Racks>Racks
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
Mfr: Panduit Corp
Other Names: 7498367032,-3255-N8512BC
Base Product Number: N8512B

Buy Now
Racks - N8512BC-ND - DigiKey
Thief River Falls, MN, United States
RACK STEEL 42.1X31.5X84.0 BLK

RACK STEEL 42.1X31.5X84.0 BLK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number N8512BC N8512BC-ND
Product Name Boxes, Enclosures, Racks - Racks Racks
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1411FBPU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details