Panduit Corp. Wire & Cable Labels, Printable, 25.4Mm X 31.8Mm, Vinyl, White, 75 Per Cassette; Marker Type Panduit N100X125CBC

Description
WIRE & CABLE LABELS, PRINTABLE, 25.4MM X 31.8MM, VINYL, WHITE, 75 PER CASSETTE; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:25.4mm x 31.8mm; Marker Material:Vinyl Cloth; Legend Colour:-; Marker Colour:White RoHS Compliant: Yes
Datasheet
Description
WIRE & CABLE LABELS, PRINTABLE, 25.4MM X 31.8MM, VINYL, WHITE, 75 PER CASSETTE; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:25.4mm x 31.8mm; Marker Material:Vinyl Cloth; Legend Colour:-; Marker Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Labels, Printable, 25.4Mm X 31.8Mm, Vinyl, White, 75 Per Cassette; Marker Type Panduit - 67K8162 - Newark, An Avnet Company
Chicago, IL, United States
Wire & Cable Labels, Printable, 25.4Mm X 31.8Mm, Vinyl, White, 75 Per Cassette; Marker Type Panduit
67K8162
Wire & Cable Labels, Printable, 25.4Mm X 31.8Mm, Vinyl, White, 75 Per Cassette; Marker Type Panduit 67K8162
WIRE & CABLE LABELS, PRINTABLE, 25.4MM X 31.8MM, VINYL, WHITE, 75 PER CASSETTE; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:25.4mm x 31.8mm; Marker Material:Vinyl Cloth; Legend Colour:-; Marker Colour:White RoHS Compliant: Yes

WIRE & CABLE LABELS, PRINTABLE, 25.4MM X 31.8MM, VINYL, WHITE, 75 PER CASSETTE; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:25.4mm x 31.8mm; Marker Material:Vinyl Cloth; Legend Colour:-; Marker Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 67K8162
Product Name Wire & Cable Labels, Printable, 25.4Mm X 31.8Mm, Vinyl, White, 75 Per Cassette; Marker Type Panduit
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details