Panduit Corp. Cable Ties - Holders and Mountings MTM1H10-C

Description
CABLE TIE HLDR SGL SCREW #10 SIL
Datasheet
Description
CABLE TIE HLDR SGL SCREW #10 SIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - Holders and Mountings - MTM1H10-C - ODG (Origin Data Global)
Shenzhen, China
Cable Ties - Holders and Mountings
MTM1H10-C
Cable Ties - Holders and Mountings MTM1H10-C
CABLE TIE HLDR SGL SCREW #10 SIL

CABLE TIE HLDR SGL SCREW #10 SIL

Supplier's Site Datasheet
Cable Tie Mount; Mount Fixing Type Panduit - 95F5452 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie Mount; Mount Fixing Type Panduit
95F5452
Cable Tie Mount; Mount Fixing Type Panduit 95F5452
CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:5.4mm; Mount Colour:Silver; Mount Material:Stainless Steel; Length:22.6mm; Width:10.2mm; Height:4.4mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Natural Steel RoHS Compliant: Yes

CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:5.4mm; Mount Colour:Silver; Mount Material:Stainless Steel; Length:22.6mm; Width:10.2mm; Height:4.4mm; Product Range:-; Accessory Type:Cable Tie Mount; Colour:Natural Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number MTM1H10-C 95F5452
Product Name Cable Ties - Holders and Mountings Cable Tie Mount; Mount Fixing Type Panduit
Length 0.8898 inch (22.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details