Panduit Corp. Cable Tie Mounts MTM1H-C

Description
Panduit MTM1H-C Cable Tie Mount
Request a Quote Datasheet
Description
Panduit MTM1H-C Cable Tie Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Mounts - 301863 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Tie Mounts
301863
Cable Tie Mounts 301863
Panduit MTM1H-C Cable Tie Mount

Panduit MTM1H-C Cable Tie Mount

Supplier's Site
Cable Ties - Holders and Mountings - MTM1H-C - ODG (Origin Data Global)
Shenzhen, China
Cable Ties - Holders and Mountings
MTM1H-C
Cable Ties - Holders and Mountings MTM1H-C
CABLE TIE HLDR SGL SCREW #8 SIL

CABLE TIE HLDR SGL SCREW #8 SIL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global)
Product Category Cable Ties Cable Ties
Product Number 301863 MTM1H-C
Product Name Cable Tie Mounts Cable Ties - Holders and Mountings
Material Stainless Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 3-603225-9 - TE Connectivity
Specs
Material Nylon
Length 8.9 inch (226 mm)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details