Panduit Corp. Cable Id Marker Tag, Embossing, Brass, 30Mm X 52Mm, Pk25; Marker Type Panduit MTB206W119A-Q

Description
CABLE ID MARKER TAG, EMBOSSING, BRASS, 30MM X 52MM, PK25; Marker Type:Embossing; Legend:-; Marker Dimensions:30mm x 52mm; Marker Material:Brass; Legend Colour:-; Marker Colour:Brass; Product Range:-; Label Type:Tag; Pack Quantity:25 RoHS Compliant: Yes
Datasheet
Description
CABLE ID MARKER TAG, EMBOSSING, BRASS, 30MM X 52MM, PK25; Marker Type:Embossing; Legend:-; Marker Dimensions:30mm x 52mm; Marker Material:Brass; Legend Colour:-; Marker Colour:Brass; Product Range:-; Label Type:Tag; Pack Quantity:25 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Id Marker Tag, Embossing, Brass, 30Mm X 52Mm, Pk25; Marker Type Panduit - 95F5441 - Newark, An Avnet Company
Chicago, IL, United States
Cable Id Marker Tag, Embossing, Brass, 30Mm X 52Mm, Pk25; Marker Type Panduit
95F5441
Cable Id Marker Tag, Embossing, Brass, 30Mm X 52Mm, Pk25; Marker Type Panduit 95F5441
CABLE ID MARKER TAG, EMBOSSING, BRASS, 30MM X 52MM, PK25; Marker Type:Embossing; Legend:-; Marker Dimensions:30mm x 52mm; Marker Material:Brass; Legend Colour:-; Marker Colour:Brass; Product Range:-; Label Type:Tag; Pack Quantity:25 RoHS Compliant: Yes

CABLE ID MARKER TAG, EMBOSSING, BRASS, 30MM X 52MM, PK25; Marker Type:Embossing; Legend:-; Marker Dimensions:30mm x 52mm; Marker Material:Brass; Legend Colour:-; Marker Colour:Brass; Product Range:-; Label Type:Tag; Pack Quantity:25 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 95F5441
Product Name Cable Id Marker Tag, Embossing, Brass, 30Mm X 52Mm, Pk25; Marker Type Panduit
Wire & Cable Markers Tags
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2436408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.165 to 0.201 inch (4.2 to 5.1 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Labels for Laser Printers - FLEXIMARK® LFL Labels - LAPP
Specs
Wire & Cable Markers Pre-printed Markers; Custom Characters
Material Polyester (PET / PBT)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details