Panduit Corp. Markers MT350W17-Q

Description
"Wire Marker, Cable Tie 1.73"" W x 3.50"" L (44.0mm x 89.0mm) Silver Stainless Steel 304"
Request a Quote Datasheet
Description
"Wire Marker, Cable Tie 1.73"" W x 3.50"" L (44.0mm x 89.0mm) Silver Stainless Steel 304"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 298-22560-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Cable Tie 1.73"" W x 3.50"" L (44.0mm x 89.0mm) Silver Stainless Steel 304"

"Wire Marker, Cable Tie 1.73"" W x 3.50"" L (44.0mm x 89.0mm) Silver Stainless Steel 304"

Buy Now Datasheet
Cables, Wires - Management - Markers - MT350W17-Q - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
MT350W17-Q
Cables, Wires - Management - Markers MT350W17-Q
Win Source Part Number: 975308-MT350W17-Q Category: Cables, Wires - Management>Markers Series: Pan-Steel® Type: Wire Marker, Cable Tie Color: Silver Package: Bulk Standard Package: 25 Material: Stainless Steel 304 Size: 1.73" W x 3.50" L (44.0mm x 89.0mm) Legend: Blank ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: MT350W17-Q-ND,298-22 560 Base Product Number: MT350

Win Source Part Number: 975308-MT350W17-Q
Category: Cables, Wires - Management>Markers
Series: Pan-Steel®
Type: Wire Marker, Cable Tie
Color: Silver
Package: Bulk
Standard Package: 25
Material: Stainless Steel 304
Size: 1.73" W x 3.50" L (44.0mm x 89.0mm)
Legend: Blank
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Panduit Corp
Other Names: MT350W17-Q-ND,298-22560
Base Product Number: MT350

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 298-22560-ND MT350W17-Q
Product Name Markers Cables, Wires - Management - Markers
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
5/16 Routing and Protection TIC, Nylon, Natural - AP01TIC31N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.312 inch (7.94 mm)
View Details