Panduit Corp. Bushings, Grommets MSG-1.3-C

Description
"Circular - 1.343"" (34.10mm) Grommet, Metal Stud Yellow"
Request a Quote Datasheet
Description
"Circular - 1.343"" (34.10mm) Grommet, Metal Stud Yellow"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - MSG-1.3-C-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
MSG-1.3-C-ND
Bushings, Grommets MSG-1.3-C-ND
"Circular - 1.343"" (34.10mm) Grommet, Metal Stud Yellow"

"Circular - 1.343"" (34.10mm) Grommet, Metal Stud Yellow"

Buy Now Datasheet
Cables, Wires - Management - Bushings, Grommets - MSG-1.3-C - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Bushings, Grommets
MSG-1.3-C
Cables, Wires - Management - Bushings, Grommets MSG-1.3-C
Win Source Part Number: 1225049-MSG-1.3-C Category: Cables, Wires - Management>Bushings, Grommets Color: Yellow Package: Bulk For Use With/Related Products: Cable, Wires Standard Package: 100 Panel Cutout Dimensions: Circular - 1.343" (34.10mm) Panel Thickness: 0.100" (2.54mm) Material: Polypropylene (PP) Bushing, Grommet Type: Grommet, Metal Stud Alternative Parts (Cross-Reference): MSG1.3C; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 07498313630,-3255-MS G-1.3-C Base Product Number: MSG-1.3

Win Source Part Number: 1225049-MSG-1.3-C
Category: Cables, Wires - Management>Bushings, Grommets
Color: Yellow
Package: Bulk
For Use With/Related Products: Cable, Wires
Standard Package: 100
Panel Cutout Dimensions: Circular - 1.343" (34.10mm)
Panel Thickness: 0.100" (2.54mm)
Material: Polypropylene (PP)
Bushing, Grommet Type: Grommet, Metal Stud
Alternative Parts (Cross-Reference): MSG1.3C;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 07498313630,-3255-MSG-1.3-C
Base Product Number: MSG-1.3

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Grommets Grommets
Product Number MSG-1.3-C-ND MSG-1.3-C
Product Name Bushings, Grommets Cables, Wires - Management - Bushings, Grommets
Material Plastic; Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Bushings, Grommets - 36-8473-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommet, Jacketed Wire, .31-.34″ (7.87-8.64mm) Power (no Signal) - NS-310 - Anderson Power Products
Specs
Inside Diameter 0.3402 inch (8.64 mm)
View Details
2 suppliers