Panduit Corp. Cables, Wires - Management - Markers MP200-M

Description
Win Source Part Number: 1192532-MP200-M Category: Cables, Wires - Management>Markers Series: MP Type: Wire Marker, Cable Tie Color: White Package: Bulk Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Size: 0.75" W x 2.00" L (19.1mm x 50.8mm) Legend: Blank Alternative Parts (Cross-Reference): MP200-M.; MP200M; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: MP200-M-ND,298-14965 ,07498365041 Base Product Number: MP200
Request a Quote Datasheet
Description
Win Source Part Number: 1192532-MP200-M Category: Cables, Wires - Management>Markers Series: MP Type: Wire Marker, Cable Tie Color: White Package: Bulk Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Size: 0.75" W x 2.00" L (19.1mm x 50.8mm) Legend: Blank Alternative Parts (Cross-Reference): MP200-M.; MP200M; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: MP200-M-ND,298-14965 ,07498365041 Base Product Number: MP200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - MP200-M - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
MP200-M
Cables, Wires - Management - Markers MP200-M
Win Source Part Number: 1192532-MP200-M Category: Cables, Wires - Management>Markers Series: MP Type: Wire Marker, Cable Tie Color: White Package: Bulk Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Size: 0.75" W x 2.00" L (19.1mm x 50.8mm) Legend: Blank Alternative Parts (Cross-Reference): MP200-M.; MP200M; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: MP200-M-ND,298-14965 ,07498365041 Base Product Number: MP200

Win Source Part Number: 1192532-MP200-M
Category: Cables, Wires - Management>Markers
Series: MP
Type: Wire Marker, Cable Tie
Color: White
Package: Bulk
Standard Package: 1,000
Material: Polyamide (PA66), Nylon 6/6
Size: 0.75" W x 2.00" L (19.1mm x 50.8mm)
Legend: Blank
Alternative Parts (Cross-Reference): MP200-M.; MP200M;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: MP200-M-ND,298-14965,07498365041
Base Product Number: MP200

Buy Now Datasheet
Markers - 298-14965-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Cable Tie 0.75"" W x 2.00"" L (19.1mm x 50.8mm) White Polyamide (PA66), Nylon 6/6"

"Wire Marker, Cable Tie 0.75"" W x 2.00"" L (19.1mm x 50.8mm) White Polyamide (PA66), Nylon 6/6"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number MP200-M 298-14965-ND
Product Name Cables, Wires - Management - Markers Markers
Material Polyamide / Nylon®
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details