Panduit Corp. Cable Ties and Zip Ties MLTFC2H-LP316

Description
"Standard, Locking Black 2.00"" (50.80mm) 0.310"" (7.87mm) 250 lbs (113.40 kg)"
Request a Quote
Description
"Standard, Locking Black 2.00"" (50.80mm) 0.310"" (7.87mm) 250 lbs (113.40 kg)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Pan-Steel Cable Tie, part number 52K3022, is constructed from AISI 316 stainless steel, making it suitable for use in highly corrosive environments. It features a self-locking head design that allows for quick installation and can secure bundles with a maximum diameter of 51 mm. The cable tie has a length of 201 mm and a width of 7.9 mm, with a minimum loop tensile strength of 201 lbs (approximately 890 N). It is UV resistant, halogen-free, and can operate within a temperature range of -40°F (-40°C) to 302°F (150°C). The product is packaged in quantities of 50 and is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Pan-Steel Cable Tie, part number 52K3022, is constructed from AISI 316 stainless steel, making it suitable for use in highly corrosive environments. It features a self-locking head design that allows for quick installation and can secure bundles with a maximum diameter of 51 mm. The cable tie has a length of 201 mm and a width of 7.9 mm, with a minimum loop tensile strength of 201 lbs (approximately 890 N). It is UV resistant, halogen-free, and can operate within a temperature range of -40°F (-40°C) to 302°F (150°C). The product is packaged in quantities of 50 and is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10131-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10131-ND
Cable Ties and Zip Ties 298-10131-ND
"Standard, Locking Black 2.00"" (50.80mm) 0.310"" (7.87mm) 250 lbs (113.40 kg)"

"Standard, Locking Black 2.00"" (50.80mm) 0.310"" (7.87mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Ties - 301844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
301844
Cable Ties 301844
Panduit MLTFC2H-LP316

Panduit MLTFC2H-LP316

Supplier's Site
Pan-Steel Cable Ties; Cable Tie Material Panduit - 52K3022 - Newark, An Avnet Company
Chicago, IL, United States
Pan-Steel Cable Ties; Cable Tie Material Panduit
52K3022
Pan-Steel Cable Ties; Cable Tie Material Panduit 52K3022
PAN-STEEL CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:201mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Steel Cable Tie; Pack Quantity:50 RoHS Compliant: Yes

PAN-STEEL CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:201mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:51mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Steel Cable Tie; Pack Quantity:50 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-10131-ND 301844 52K3022
Product Name Cable Ties and Zip Ties Cable Ties Pan-Steel Cable Ties; Cable Tie Material Panduit
Material Stainless Steel Stainless Steel; 316 Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details