Panduit Corp. Cable Ties and Zip Ties MLT8S-CP

Description
"Standard, Locking Silver 8.00"" (203.20mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 8.00"" (203.20mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10133-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10133-ND
Cable Ties and Zip Ties 298-10133-ND
"Standard, Locking Silver 8.00"" (203.20mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"

"Standard, Locking Silver 8.00"" (203.20mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"

Buy Now Datasheet
Cable Ties, 679Mm L, Steel, Strength 200Lb; Cable Tie Material Panduit - 94F3107 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties, 679Mm L, Steel, Strength 200Lb; Cable Tie Material Panduit
94F3107
Cable Ties, 679Mm L, Steel, Strength 200Lb; Cable Tie Material Panduit 94F3107
CABLE TIES, 679MM L, STEEL, STRENGTH 200LB; Cable Tie Material:Stainless Steel; Cable Tie Length:679mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:203mm; Cable Tie Type:Ball Lock; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

CABLE TIES, 679MM L, STEEL, STRENGTH 200LB; Cable Tie Material:Stainless Steel; Cable Tie Length:679mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:203mm; Cable Tie Type:Ball Lock; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, 679Mm, Stainless Steel, Nat; Cable Tie Material Panduit - 49AC4085 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 679Mm, Stainless Steel, Nat; Cable Tie Material Panduit
49AC4085
Cable Tie, 679Mm, Stainless Steel, Nat; Cable Tie Material Panduit 49AC4085
CABLE TIE, 679MM, STAINLESS STEEL, NAT; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:679mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:203mm; Minimum Loop Tensile Strength:200lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 679MM, STAINLESS STEEL, NAT; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:679mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:203mm; Minimum Loop Tensile Strength:200lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-10133-ND 94F3107
Product Name Cable Ties and Zip Ties Cable Ties, 679Mm L, Steel, Strength 200Lb; Cable Tie Material Panduit
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details