Panduit Corp. Cable Ties and Zip Ties MLT6H-LP

Description
"Standard, Locking Silver 6.00"" (152.40mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 6.00"" (152.40mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10125-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10125-ND
Cable Ties and Zip Ties 298-10125-ND
"Standard, Locking Silver 6.00"" (152.40mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"

"Standard, Locking Silver 6.00"" (152.40mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"

Buy Now Datasheet
MLT TIE, 304 SS, HEAVY, 20.5
Wilmington, MA, United States
MLT TIE, 304 SS, HEAVY, 20.5" (521MM), .
MLT6H-LP
MLT TIE, 304 SS, HEAVY, 20.5" (521MM), . MLT6H-LP
MLT TIE, 304 SS, HEAVY, 20.5" (521MM), .

MLT TIE, 304 SS, HEAVY, 20.5" (521MM), .

Buy Now
Cable Tie, Steel, 521Mm, Pk50; Cable Tie Material Panduit - 24M4906 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Steel, 521Mm, Pk50; Cable Tie Material Panduit
24M4906
Cable Tie, Steel, 521Mm, Pk50; Cable Tie Material Panduit 24M4906
CABLE TIE, STEEL, 521MM, PK50; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:521mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:450lb; Cable Tie Type:Ball RoHS Compliant: Yes

CABLE TIE, STEEL, 521MM, PK50; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:521mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:152mm; Minimum Loop Tensile Strength:450lb; Cable Tie Type:Ball RoHS Compliant: Yes

Supplier's Site
Pan-Steel Cable Ties; Cable Tie Material Panduit - 84F1850 - Newark, An Avnet Company
Chicago, IL, United States
Pan-Steel Cable Ties; Cable Tie Material Panduit
84F1850
Pan-Steel Cable Ties; Cable Tie Material Panduit 84F1850
PAN-STEEL CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Ball Lock; Product Range:-; Accessory Type:Pan-Steel Cable Tie; Pack Quantity:50RoHS Compliant: Yes

PAN-STEEL CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Ball Lock; Product Range:-; Accessory Type:Pan-Steel Cable Tie; Pack Quantity:50RoHS Compliant: Yes

Supplier's Site Datasheet
METAL LOCKING TIE; HEAVY; 20.5IN - 70044288 - Allied Electronics, Inc.
Fort Worth, TX, USA
METAL LOCKING TIE; HEAVY; 20.5IN
70044288
METAL LOCKING TIE; HEAVY; 20.5IN 70044288
Enhanced Pan-Steel® Self-Locking Stainless Steel Cable Ties - MLT Series Low threading force speeds installation time and increases efficiency for lower installed cost Stainless steel non-flammable construction Type 316 stainless steel available for highly corrosive environments UL listed for air handling spaces (UL2043)

Enhanced Pan-Steel® Self-Locking Stainless Steel Cable Ties - MLT Series

  • Low threading force speeds installation time and increases efficiency for lower installed cost
  • Stainless steel non-flammable construction
  • Type 316 stainless steel available for highly corrosive environments
  • UL listed for air handling spaces (UL2043)
Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-10125-ND MLT6H-LP 24M4906 70044288
Product Name Cable Ties and Zip Ties MLT TIE, 304 SS, HEAVY, 20.5" (521MM), . Cable Tie, Steel, 521Mm, Pk50; Cable Tie Material Panduit METAL LOCKING TIE; HEAVY; 20.5IN
Material Stainless Steel Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Cable Ties - 2-604774-9 - TE Connectivity
Specs
Material Nylon
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details