Panduit Corp. Cable Ties MLT4S-CP

Description
Panduit MLT4S-CP Cable Tie Assemblies
Request a Quote Datasheet
Description
Panduit MLT4S-CP Cable Tie Assemblies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 301897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
301897
Cable Ties 301897
Panduit MLT4S-CP Cable Tie Assemblies

Panduit MLT4S-CP Cable Tie Assemblies

Supplier's Site
MLT TIE, 304 SS, STANDARD, 14.3
Wilmington, MA, United States
MLT TIE, 304 SS, STANDARD, 14.3" (362MM)
MLT4S-CP
MLT TIE, 304 SS, STANDARD, 14.3" (362MM) MLT4S-CP
MLT TIE, 304 SS, STANDARD, 14.3" (362MM)

MLT TIE, 304 SS, STANDARD, 14.3" (362MM)

Buy Now
Cable Ties and Zip Ties - 298-1102-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-1102-ND
Cable Ties and Zip Ties 298-1102-ND
"Standard, Locking Silver 4.00"" (101.60mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"

"Standard, Locking Silver 4.00"" (101.60mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"

Buy Now Datasheet
Pan-Steel Cable Ties; Cable Tie Material Panduit - 94F2792 - Newark, An Avnet Company
Chicago, IL, United States
Pan-Steel Cable Ties; Cable Tie Material Panduit
94F2792
Pan-Steel Cable Ties; Cable Tie Material Panduit 94F2792
PAN-STEEL CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:362mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Steel Cable Tie; Pack Quantity:100RoHS Compliant: Yes

PAN-STEEL CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:362mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Steel Cable Tie; Pack Quantity:100RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Tie, Steel, 360Mm, Pk100; Cable Tie Material Panduit - 24M4905 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Steel, 360Mm, Pk100; Cable Tie Material Panduit
24M4905
Cable Tie, Steel, 360Mm, Pk100; Cable Tie Material Panduit 24M4905
CABLE TIE, STEEL, 360MM, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:362mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:200lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, STEEL, 360MM, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:362mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:200lb; Cable Tie RoHS Compliant: Yes

Supplier's Site
METAL LOCKING TIE; STANDARD; 14.3IN - 70044286 - Allied Electronics, Inc.
Fort Worth, TX, USA
METAL LOCKING TIE; STANDARD; 14.3IN
70044286
METAL LOCKING TIE; STANDARD; 14.3IN 70044286
Enhanced Pan-Steel® Self-Locking Stainless Steel Cable Ties - MLT Series Low threading force speeds installation time and increases efficiency for lower installed cost Stainless steel non-flammable construction Type 316 stainless steel available for highly corrosive environments UL listed for air handling spaces (UL2043)

Enhanced Pan-Steel® Self-Locking Stainless Steel Cable Ties - MLT Series

  • Low threading force speeds installation time and increases efficiency for lower installed cost
  • Stainless steel non-flammable construction
  • Type 316 stainless steel available for highly corrosive environments
  • UL listed for air handling spaces (UL2043)
Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 301897 MLT4S-CP 298-1102-ND 94F2792 70044286
Product Name Cable Ties MLT TIE, 304 SS, STANDARD, 14.3" (362MM) Cable Ties and Zip Ties Pan-Steel Cable Ties; Cable Tie Material Panduit METAL LOCKING TIE; STANDARD; 14.3IN
Material Stainless Steel; 304 Stainless Steel Stainless Steel Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details