Panduit Corp. Cable Ties and Zip Ties MLT4H-LPAL

Description
"Standard, Locking Silver 4.00"" (101.60mm) 0.310"" (7.87mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 4.00"" (101.60mm) 0.310"" (7.87mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-16878-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-16878-ND
Cable Ties and Zip Ties 298-16878-ND
"Standard, Locking Silver 4.00"" (101.60mm) 0.310"" (7.87mm) 50 lbs (22.68 kg)"

"Standard, Locking Silver 4.00"" (101.60mm) 0.310"" (7.87mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
MLT TIE, ALUM, HEAVY, 14.3
Wilmington, MA, United States
MLT TIE, ALUM, HEAVY, 14.3" (362MM), .01
MLT4H-LPAL
MLT TIE, ALUM, HEAVY, 14.3" (362MM), .01 MLT4H-LPAL
MLT TIE, ALUM, HEAVY, 14.3" (362MM), .01

MLT TIE, ALUM, HEAVY, 14.3" (362MM), .01

Buy Now
PNDT Cable Ties - MLT4H-LPAL - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Cable Ties
MLT4H-LPAL
PNDT Cable Ties MLT4H-LPAL
Pan-Steel MLT4H-LPAL Stainless Steel Ca

Pan-Steel MLT4H-LPAL Stainless Steel Ca

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Galco Industrial Electronics
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-16878-ND MLT4H-LPAL MLT4H-LPAL
Product Name Cable Ties and Zip Ties MLT TIE, ALUM, HEAVY, 14.3" (362MM), .01 PNDT Cable Ties
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 109477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 15.35 inch (390 mm)
View Details