Panduit Corp. Cable Ties and Zip Ties MLT4H-LP

Description
"Standard, Locking Silver 4.00"" (101.60mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 4.00"" (101.60mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-10122-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-10122-ND
Cable Ties and Zip Ties 298-10122-ND
"Standard, Locking Silver 4.00"" (101.60mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"

"Standard, Locking Silver 4.00"" (101.60mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"

Buy Now Datasheet
Cable Ties - 301894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
301894
Cable Ties 301894
Panduit MLT4H-LP Cable Tie Assemblies

Panduit MLT4H-LP Cable Tie Assemblies

Supplier's Site
METAL LOCKING TIE; HEAVY; 14.3IN - 70044285 - Allied Electronics, Inc.
Fort Worth, TX, USA
METAL LOCKING TIE; HEAVY; 14.3IN
70044285
METAL LOCKING TIE; HEAVY; 14.3IN 70044285
Enhanced Pan-Steel® Self-Locking Stainless Steel Cable Ties - MLT Series Low threading force speeds installation time and increases efficiency for lower installed cost Stainless steel non-flammable construction Type 316 stainless steel available for highly corrosive environments UL listed for air handling spaces (UL2043)

Enhanced Pan-Steel® Self-Locking Stainless Steel Cable Ties - MLT Series

  • Low threading force speeds installation time and increases efficiency for lower installed cost
  • Stainless steel non-flammable construction
  • Type 316 stainless steel available for highly corrosive environments
  • UL listed for air handling spaces (UL2043)
Supplier's Site
Cable Ties and Zip Ties - MLT4H-LP - ODG (Origin Data Global)
Shenzhen, China
Cable Ties and Zip Ties
MLT4H-LP
Cable Ties and Zip Ties MLT4H-LP
CBL TIE LOCKING SIL 450LB 1.192'

CBL TIE LOCKING SIL 450LB 1.192'

Supplier's Site Datasheet
Cable Tie, Steel, 360Mm, Pk50; Cable Tie Material Panduit - 34M7604 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Steel, 360Mm, Pk50; Cable Tie Material Panduit
34M7604
Cable Tie, Steel, 360Mm, Pk50; Cable Tie Material Panduit 34M7604
CABLE TIE, STEEL, 360MM, PK50; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:362mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:450lb; Cable Tie Type:Ball RoHS Compliant: Yes

CABLE TIE, STEEL, 360MM, PK50; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:362mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:450lb; Cable Tie Type:Ball RoHS Compliant: Yes

Supplier's Site Datasheet
Pan-Steel Cable Ties; Cable Tie Material Panduit - 81F4586 - Newark, An Avnet Company
Chicago, IL, United States
Pan-Steel Cable Ties; Cable Tie Material Panduit
81F4586
Pan-Steel Cable Ties; Cable Tie Material Panduit 81F4586
PAN-STEEL CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:362mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Steel Cable Tie; Pack Quantity:50 RoHS Compliant: Yes

PAN-STEEL CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:362mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:102mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Pan-Steel Cable Tie; Pack Quantity:50 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties Cable Ties Cable Ties
Product Number 298-10122-ND 301894 70044285 MLT4H-LP 34M7604
Product Name Cable Ties and Zip Ties Cable Ties METAL LOCKING TIE; HEAVY; 14.3IN Cable Ties and Zip Ties Cable Tie, Steel, 360Mm, Pk50; Cable Tie Material Panduit
Material Stainless Steel Stainless Steel; 304 Stainless Steel Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details