Panduit Corp. Cable Ties and Zip Ties MLT2H-TL

Description
"Standard, Locking Silver 2.00"" (50.80mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 2.00"" (50.80mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - MLT2H-TL-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
MLT2H-TL-ND
Cable Ties and Zip Ties MLT2H-TL-ND
"Standard, Locking Silver 2.00"" (50.80mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"

"Standard, Locking Silver 2.00"" (50.80mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"

Buy Now Datasheet
Cable Tie, 201Mm, Ss, 450Lb, Silver; Cable Tie Material Panduit - 61AC7865 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 201Mm, Ss, 450Lb, Silver; Cable Tie Material Panduit
61AC7865
Cable Tie, 201Mm, Ss, 450Lb, Silver; Cable Tie Material Panduit 61AC7865
CABLE TIE, 201MM, SS, 450LB, SILVER; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:201mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:450lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 201MM, SS, 450LB, SILVER; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:201mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:450lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number MLT2H-TL-ND 61AC7865
Product Name Cable Ties and Zip Ties Cable Tie, 201Mm, Ss, 450Lb, Silver; Cable Tie Material Panduit
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details