Panduit Corp. Cable Ties and Zip Ties MLT2H-LP316

Description
"Standard, Locking Silver 2.00"" (50.80mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 2.00"" (50.80mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14947-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14947-ND
Cable Ties and Zip Ties 298-14947-ND
"Standard, Locking Silver 2.00"" (50.80mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"

"Standard, Locking Silver 2.00"" (50.80mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"

Buy Now Datasheet
Cable Ties - 301887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Ties
301887
Cable Ties 301887
Panduit MLT2H-LP316 Cable Tie Assemblies

Panduit MLT2H-LP316 Cable Tie Assemblies

Supplier's Site
Cable Tie, 201Mm, Stainless Steel, Nat; Cable Tie Material Panduit - 49AC4074 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 201Mm, Stainless Steel, Nat; Cable Tie Material Panduit
49AC4074
Cable Tie, 201Mm, Stainless Steel, Nat; Cable Tie Material Panduit 49AC4074
CABLE TIE, 201MM, STAINLESS STEEL, NAT; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:201mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:450lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 201MM, STAINLESS STEEL, NAT; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:201mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:51mm; Minimum Loop Tensile Strength:450lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Ties Cable Ties Cable Ties
Product Number 298-14947-ND 301887 49AC4074
Product Name Cable Ties and Zip Ties Cable Ties Cable Tie, 201Mm, Stainless Steel, Nat; Cable Tie Material Panduit
Material Stainless Steel Stainless Steel; 316 Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 2-160983-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 14.37 inch (365 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details