Panduit Corp. Cable Ties and Zip Ties MLT2.7S-CP316

Description
"Standard, Locking Silver 2.70"" (68.60mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 2.70"" (68.60mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14946-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14946-ND
Cable Ties and Zip Ties 298-14946-ND
"Standard, Locking Silver 2.70"" (68.60mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"

"Standard, Locking Silver 2.70"" (68.60mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"

Buy Now Datasheet
Cable Tie, 259Mm, Ss, 200Lb, Nat, Pk100; Cable Tie Material Panduit - 61AC7863 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 259Mm, Ss, 200Lb, Nat, Pk100; Cable Tie Material Panduit
61AC7863
Cable Tie, 259Mm, Ss, 200Lb, Nat, Pk100; Cable Tie Material Panduit 61AC7863
CABLE TIE, 259MM, SS, 200LB, NAT, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:259mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:69mm; Minimum Loop Tensile Strength:200lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 259MM, SS, 200LB, NAT, PK100; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:259mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:69mm; Minimum Loop Tensile Strength:200lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-14946-ND 61AC7863
Product Name Cable Ties and Zip Ties Cable Tie, 259Mm, Ss, 200Lb, Nat, Pk100; Cable Tie Material Panduit
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 109442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 14.57 inch (370 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details