Panduit Corp. Cable Ties and Zip Ties MLT12S-Q

Description
"Standard, Locking Silver 12.00"" (304.80mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 12.00"" (304.80mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14942-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14942-ND
Cable Ties and Zip Ties 298-14942-ND
"Standard, Locking Silver 12.00"" (304.80mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"

"Standard, Locking Silver 12.00"" (304.80mm) 0.180"" (4.57mm) 200 lbs (90.72 kg)"

Buy Now Datasheet
Cable Tie, 998Mm, Ss, 200Lb, Nat; Cable Tie Material Panduit - 66H1857 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 998Mm, Ss, 200Lb, Nat; Cable Tie Material Panduit
66H1857
Cable Tie, 998Mm, Ss, 200Lb, Nat; Cable Tie Material Panduit 66H1857
CABLE TIE, 998MM, SS, 200LB, NAT; Cable Tie Material:Stainless Steel; Cable Tie Length:998mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:305mm; Cable Tie Type:Ball Lock; Product Range:Pan-Steel MLT Series RoHS Compliant: Yes

CABLE TIE, 998MM, SS, 200LB, NAT; Cable Tie Material:Stainless Steel; Cable Tie Length:998mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:305mm; Cable Tie Type:Ball Lock; Product Range:Pan-Steel MLT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-14942-ND 66H1857
Product Name Cable Ties and Zip Ties Cable Tie, 998Mm, Ss, 200Lb, Nat; Cable Tie Material Panduit
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 4.92 inch (125 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details