Panduit Corp. Cable Ties and Zip Ties MLT10H-LP

Description
"Standard, Locking Silver 10.00"" (254.00mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Silver 10.00"" (254.00mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-14939-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-14939-ND
Cable Ties and Zip Ties 298-14939-ND
"Standard, Locking Silver 10.00"" (254.00mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"

"Standard, Locking Silver 10.00"" (254.00mm) 0.310"" (7.87mm) 450 lbs (204.12 kg)"

Buy Now Datasheet
Cable Tie, 838Mm, Stainless Steel, Nat; Cable Tie Material Panduit - 49AC4073 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 838Mm, Stainless Steel, Nat; Cable Tie Material Panduit
49AC4073
Cable Tie, 838Mm, Stainless Steel, Nat; Cable Tie Material Panduit 49AC4073
CABLE TIE, 838MM, STAINLESS STEEL, NAT; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:838mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:254mm; Minimum Loop Tensile Strength:450lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 838MM, STAINLESS STEEL, NAT; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:838mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:254mm; Minimum Loop Tensile Strength:450lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 298-14939-ND 49AC4073
Product Name Cable Ties and Zip Ties Cable Tie, 838Mm, Stainless Steel, Nat; Cable Tie Material Panduit
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details