Panduit Corp. Cable Ties and Zip Ties MBH-TLR316

Description
"Strapping Silver Variable 0.312"" (7.92mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet
Description
"Strapping Silver Variable 0.312"" (7.92mm) 250 lbs (113.40 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - MBH-TLR316-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
MBH-TLR316-ND
Cable Ties and Zip Ties MBH-TLR316-ND
"Strapping Silver Variable 0.312"" (7.92mm) 250 lbs (113.40 kg)"

"Strapping Silver Variable 0.312"" (7.92mm) 250 lbs (113.40 kg)"

Buy Now Datasheet
Cable Tie, 76.2Mm, Ss, 250Lb, Nat; Cable Tie Material Panduit - 61AC7838 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 76.2Mm, Ss, 250Lb, Nat; Cable Tie Material Panduit
61AC7838
Cable Tie, 76.2Mm, Ss, 250Lb, Nat; Cable Tie Material Panduit 61AC7838
CABLE TIE, 76.2MM, SS, 250LB, NAT; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:76.2mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:250lb; Cable Tie Type:Heavy RoHS Compliant: Yes

CABLE TIE, 76.2MM, SS, 250LB, NAT; Cable Tie Material:Stainless Steel; Cable Tie Colour:Natural; Cable Tie Length:76.2mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:-; Minimum Loop Tensile Strength:250lb; Cable Tie Type:Heavy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number MBH-TLR316-ND 61AC7838
Product Name Cable Ties and Zip Ties Cable Tie, 76.2Mm, Ss, 250Lb, Nat; Cable Tie Material Panduit
Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details