Wire Marker, Cable Tie 3.00" W x 0.50" L (76.2mm x 12.7mm) Red Polyester, Polyolefin
MARKER PLATE, 76.2MM X 12.7MM, RED; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:Red; Marker Dimensions:76.2mm x 12.7mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:PET RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
Product Number | 298-22453-ND | 99AC4176 |
Product Name | Markers | Marker Plate, 76.2Mm X 12.7Mm, Red; Marker Type Panduit |
Material | Polyester (PET / PBT); Polyolefin |