Panduit Corp. Panther Ls8E Hand Held Thermal Transfer Printer; Printer Technology Panduit LS8E

Description
PANTHER LS8E HAND HELD THERMAL TRANSFER PRINTER; Printer Technology:Thermal Transfer; Printer Type:Hand Held; Supply Voltage VAC:-; Languages:English; Product Range:PanTher LS8E Series; Battery Size Code:AA; Interface Type:USB RoHS Compliant: Yes
Datasheet
Description
PANTHER LS8E HAND HELD THERMAL TRANSFER PRINTER; Printer Technology:Thermal Transfer; Printer Type:Hand Held; Supply Voltage VAC:-; Languages:English; Product Range:PanTher LS8E Series; Battery Size Code:AA; Interface Type:USB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panther Ls8E Hand Held Thermal Transfer Printer; Printer Technology Panduit - 39M3229 - Newark, An Avnet Company
Chicago, IL, United States
Panther Ls8E Hand Held Thermal Transfer Printer; Printer Technology Panduit
39M3229
Panther Ls8E Hand Held Thermal Transfer Printer; Printer Technology Panduit 39M3229
PANTHER LS8E HAND HELD THERMAL TRANSFER PRINTER; Printer Technology:Thermal Transfer; Printer Type:Hand Held; Supply Voltage VAC:-; Languages:English; Product Range:PanTher LS8E Series; Battery Size Code:AA; Interface Type:USB RoHS Compliant: Yes

PANTHER LS8E HAND HELD THERMAL TRANSFER PRINTER; Printer Technology:Thermal Transfer; Printer Type:Hand Held; Supply Voltage VAC:-; Languages:English; Product Range:PanTher LS8E Series; Battery Size Code:AA; Interface Type:USB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 39M3229
Product Name Panther Ls8E Hand Held Thermal Transfer Printer; Printer Technology Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2252173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA2 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details