Panduit Corp. Hand Held Thermal Transfer Printer Kit; Printer Technology Panduit LS8E-KIT-ACS

Description
HAND HELD THERMAL TRANSFER PRINTER KIT; Printer Technology:Thermal Transfer; Printer Type:Hand Held; Supply Voltage VAC:-; Languages:English; Product Range:PanTher LS8E Series; Battery Size Code:AA; Interface Type:USB RoHS Compliant: Yes
Datasheet
Description
HAND HELD THERMAL TRANSFER PRINTER KIT; Printer Technology:Thermal Transfer; Printer Type:Hand Held; Supply Voltage VAC:-; Languages:English; Product Range:PanTher LS8E Series; Battery Size Code:AA; Interface Type:USB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Held Thermal Transfer Printer Kit; Printer Technology Panduit - 89M7125 - Newark, An Avnet Company
Chicago, IL, United States
Hand Held Thermal Transfer Printer Kit; Printer Technology Panduit
89M7125
Hand Held Thermal Transfer Printer Kit; Printer Technology Panduit 89M7125
HAND HELD THERMAL TRANSFER PRINTER KIT; Printer Technology:Thermal Transfer; Printer Type:Hand Held; Supply Voltage VAC:-; Languages:English; Product Range:PanTher LS8E Series; Battery Size Code:AA; Interface Type:USB RoHS Compliant: Yes

HAND HELD THERMAL TRANSFER PRINTER KIT; Printer Technology:Thermal Transfer; Printer Type:Hand Held; Supply Voltage VAC:-; Languages:English; Product Range:PanTher LS8E Series; Battery Size Code:AA; Interface Type:USB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 89M7125
Product Name Hand Held Thermal Transfer Printer Kit; Printer Technology Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA2 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details