Panduit Corp. Wire Marker, Heat Shrink, Po, Black/white 6.35Mm Id; Marker Type Panduit LS5-HS3

Description
WIRE MARKER, HEAT SHRINK, PO, BLACK/WHITE 6.35MM ID; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:6.35mm; I.D. Min:-; Shrink Ratio:3:1 RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, HEAT SHRINK, PO, BLACK/WHITE 6.35MM ID; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:6.35mm; I.D. Min:-; Shrink Ratio:3:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Heat Shrink, Po, Black/white 6.35Mm Id; Marker Type Panduit - 92F8141 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Heat Shrink, Po, Black/white 6.35Mm Id; Marker Type Panduit
92F8141
Wire Marker, Heat Shrink, Po, Black/white 6.35Mm Id; Marker Type Panduit 92F8141
WIRE MARKER, HEAT SHRINK, PO, BLACK/WHITE 6.35MM ID; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:6.35mm; I.D. Min:-; Shrink Ratio:3:1 RoHS Compliant: Yes

WIRE MARKER, HEAT SHRINK, PO, BLACK/WHITE 6.35MM ID; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:-; I.D. Max:6.35mm; I.D. Min:-; Shrink Ratio:3:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 92F8141
Product Name Wire Marker, Heat Shrink, Po, Black/white 6.35Mm Id; Marker Type Panduit
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.445 inch (11.3 mm)
Operating Temperature 30 to 60 C (86 to 140 F)
View Details
1/4 Routing and Protection TIC, Nylon, Natural - AP01TIC25N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.250 inch (6.35 mm)
View Details