Panduit Corp. Label, Heat Shrinkable, 3.2Mm Diameter, 1Pc; Marker Type Panduit LS4H-1

Description
LABEL, HEAT SHRINKABLE, 3.2MM DIAMETER, 1PC; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:3.2mm Dia; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LABEL, HEAT SHRINKABLE, 3.2MM DIAMETER, 1PC; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:3.2mm Dia; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Heat Shrinkable, 3.2Mm Diameter, 1Pc; Marker Type Panduit - 92F8169 - Newark, An Avnet Company
Chicago, IL, United States
Label, Heat Shrinkable, 3.2Mm Diameter, 1Pc; Marker Type Panduit
92F8169
Label, Heat Shrinkable, 3.2Mm Diameter, 1Pc; Marker Type Panduit 92F8169
LABEL, HEAT SHRINKABLE, 3.2MM DIAMETER, 1PC; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:3.2mm Dia; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1; Product Range:- RoHS Compliant: Yes

LABEL, HEAT SHRINKABLE, 3.2MM DIAMETER, 1PC; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:3.2mm Dia; I.D. Max:-; I.D. Min:-; Shrink Ratio:3:1; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 92F8169
Product Name Label, Heat Shrinkable, 3.2Mm Diameter, 1Pc; Marker Type Panduit
Wire & Cable Markers Pre-printed Markers; Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
 - Directional Flow Arrow Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details