CABLE FASTENER; Cable Clamp / Clip Type:Screw Mount Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Grey; External Length:115.8mm; External Width:12.7mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire and Cable Clips |
| Product Number | 84F1429 |
| Product Name | Cable Fastener; Cable Clamp / Clip Type Panduit |