Panduit Corp. Cable Id Markers, Self Lam, 25.4Mm W, Poly, White, Pk2500; Marker Type Panduit LJSL5-Y3-2.5

Description
CABLE ID MARKERS, SELF LAM, 25.4MM W, POLY, WHITE, PK2500; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 33.8mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ID MARKERS, SELF LAM, 25.4MM W, POLY, WHITE, PK2500; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 33.8mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Id Markers, Self Lam, 25.4Mm W, Poly, White, Pk2500; Marker Type Panduit - 33C4142 - Newark, An Avnet Company
Chicago, IL, United States
Cable Id Markers, Self Lam, 25.4Mm W, Poly, White, Pk2500; Marker Type Panduit
33C4142
Cable Id Markers, Self Lam, 25.4Mm W, Poly, White, Pk2500; Marker Type Panduit 33C4142
CABLE ID MARKERS, SELF LAM, 25.4MM W, POLY, WHITE, PK2500; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 33.8mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

CABLE ID MARKERS, SELF LAM, 25.4MM W, POLY, WHITE, PK2500; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 33.8mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 33C4142
Product Name Cable Id Markers, Self Lam, 25.4Mm W, Poly, White, Pk2500; Marker Type Panduit
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
 - Directional Flow Arrow Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details