Panduit Corp. Lightening Hole Cable Tie Mount; Mount Fixing Type Panduit LHMS-S6-C

Description
LIGHTENING HOLE CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:3.7mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19.1mm; Width:17.8mm; Height:-; Product Range:-; Accessory Type:Cable Tie MountRoHS Compliant: Yes
Datasheet
Description
LIGHTENING HOLE CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:3.7mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19.1mm; Width:17.8mm; Height:-; Product Range:-; Accessory Type:Cable Tie MountRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lightening Hole Cable Tie Mount; Mount Fixing Type Panduit - 23H0003 - Newark, An Avnet Company
Chicago, IL, United States
Lightening Hole Cable Tie Mount; Mount Fixing Type Panduit
23H0003
Lightening Hole Cable Tie Mount; Mount Fixing Type Panduit 23H0003
LIGHTENING HOLE CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:3.7mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19.1mm; Width:17.8mm; Height:-; Product Range:-; Accessory Type:Cable Tie MountRoHS Compliant: Yes

LIGHTENING HOLE CABLE TIE MOUNT; Mount Fixing Type:Screw; Mounting Hole Dia:3.7mm; Mount Colour:Natural; Mount Material:Nylon 6.6 (Polyamide 6.6); Length:19.1mm; Width:17.8mm; Height:-; Product Range:-; Accessory Type:Cable Tie MountRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 23H0003
Product Name Lightening Hole Cable Tie Mount; Mount Fixing Type Panduit
Length 0.7520 inch (19.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details