Manufacturer: Panduit Corp
Win Source Part Number: 141701-LCMB150-16-X
Packaging: Bulk
Termination: Crimp, Barrel
Contact Finish: Tin
Wire Gauge: 150mm2
Mounting: Free Hanging (In-Line)
Terminal Type: Ring, Tubular
Width - Outer Edges: 1.201" (30.51mm)
Length - Overall: 3.937" (100.00mm)
Insulation: Non-Insulated
Tab Thickness: 0.169" (4.29mm)
Stud/Tab Size: M16 Stud
Terminal Style: Single Stud Hole
Diameter - Barrel ID: 0.650" (16.51mm)
Diameter - Barrel OD: 0.827" (21.01mm)
Diameter - Ring ID: 0.709" (18.01mm)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Ring Terminal Connector M16 Stud Flat Sided, Tubular (Battery Lugs) 150mm² Crimp
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 141701-LCMB150-16-X | LCMB150-16-X-ND |
| Product Name | Terminals - LCMB150-16-X | Ring Connectors |
| Termination | Crimp, Barrel |