Panduit Corp. Rectangular Connectors - LCMAX70-8-L LCMAX70-8-L

Description
Manufacturer: Panduit Corp Win Source Part Number: 786935-LCMAX70-8-L Series: LCMAX Packaging: Bulk Termination: Crimp, Barrel Contact Finish: Tin Wire Gauge: 70mm2 Contact Material: Copper Mounting: Free Hanging (In-Line) Terminal Type: Ring, Tubular Width - Outer Edges: 0.965" (24.51mm) Length - Overall: 2.382" (60.50mm) Insulation: Non-Insulated Tab Thickness: 0.120" (3.05mm) Stud/Tab Size: M8 Stud Part Status: Obsolete(EOL) Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.531" (13.49mm) Diameter - Barrel OD: 0.650" (16.51mm) Diameter - Ring ID: 0.354" (8.99mm) Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panduit Corp Win Source Part Number: 786935-LCMAX70-8-L Series: LCMAX Packaging: Bulk Termination: Crimp, Barrel Contact Finish: Tin Wire Gauge: 70mm2 Contact Material: Copper Mounting: Free Hanging (In-Line) Terminal Type: Ring, Tubular Width - Outer Edges: 0.965" (24.51mm) Length - Overall: 2.382" (60.50mm) Insulation: Non-Insulated Tab Thickness: 0.120" (3.05mm) Stud/Tab Size: M8 Stud Part Status: Obsolete(EOL) Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.531" (13.49mm) Diameter - Barrel OD: 0.650" (16.51mm) Diameter - Ring ID: 0.354" (8.99mm) Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - LCMAX70-8-L - 786935-LCMAX70-8-L - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - LCMAX70-8-L
786935-LCMAX70-8-L
Rectangular Connectors - LCMAX70-8-L 786935-LCMAX70-8-L
Manufacturer: Panduit Corp Win Source Part Number: 786935-LCMAX70-8-L Series: LCMAX Packaging: Bulk Termination: Crimp, Barrel Contact Finish: Tin Wire Gauge: 70mm2 Contact Material: Copper Mounting: Free Hanging (In-Line) Terminal Type: Ring, Tubular Width - Outer Edges: 0.965" (24.51mm) Length - Overall: 2.382" (60.50mm) Insulation: Non-Insulated Tab Thickness: 0.120" (3.05mm) Stud/Tab Size: M8 Stud Part Status: Obsolete(EOL) Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.531" (13.49mm) Diameter - Barrel OD: 0.650" (16.51mm) Diameter - Ring ID: 0.354" (8.99mm) Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Panduit Corp
Win Source Part Number: 786935-LCMAX70-8-L
Series: LCMAX
Packaging: Bulk
Termination: Crimp, Barrel
Contact Finish: Tin
Wire Gauge: 70mm2
Contact Material: Copper
Mounting: Free Hanging (In-Line)
Terminal Type: Ring, Tubular
Width - Outer Edges: 0.965" (24.51mm)
Length - Overall: 2.382" (60.50mm)
Insulation: Non-Insulated
Tab Thickness: 0.120" (3.05mm)
Stud/Tab Size: M8 Stud
Part Status: Obsolete(EOL)
Terminal Style: Single Stud Hole
Diameter - Barrel ID: 0.531" (13.49mm)
Diameter - Barrel OD: 0.650" (16.51mm)
Diameter - Ring ID: 0.354" (8.99mm)
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 786935-LCMAX70-8-L
Product Name Rectangular Connectors - LCMAX70-8-L
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data