CONN TERM RECT RING 95MM #M10
Terminals Copper Comp Metric Lug, 1 Hole, 9
TERMINAL, COMPRESSION LUG, M10, 95MM2; Product Range:Pan-Lug LCMA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:95mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
Product Number | 298-11856-ND | LCMA95-10-L | 52AH0984 |
Product Name | Terminals - Ring Connectors | Terminals | Terminal, Compression Lug, M10, 95Mm2; Product Range Panduit |
Terminal Type | Ring Terminal; Flat Sided, Tubular (Battery Lugs) | Wire Lug |