Panduit Corp. Ring Connectors LCMA6-6-C

Description
Ring Terminal Connector M6 Stud Flat Sided, Tubular (Battery Lugs) 4.0 ~ 6.0mm² Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector M6 Stud Flat Sided, Tubular (Battery Lugs) 4.0 ~ 6.0mm² Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-19923-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-19923-ND
Ring Connectors 298-19923-ND
Ring Terminal Connector M6 Stud Flat Sided, Tubular (Battery Lugs) 4.0 ~ 6.0mm² Crimp

Ring Terminal Connector M6 Stud Flat Sided, Tubular (Battery Lugs) 4.0 ~ 6.0mm² Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1074690-LCMA6-6-C - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1074690-LCMA6-6-C
Connectors, Interconnects - Terminals - Ring Connectors 1074690-LCMA6-6-C
Win Source Part Number: 1074690-LCMA6-6-C Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Lug® Termination: Crimp Contact Finish: Tin Package: Bulk Wire Gauge: 4.0 ~ 6.0mm² Contact Material: Copper Standard Package: 1 Terminal Type: Flat Sided, Tubular (Battery Lugs) Thickness: 0.046" (1.17mm) Width - Outer Edges: 0.425" (10.80mm) Length - Overall: 1.083" (27.51mm) Insulation: Non-Insulated Stud/Tab Size: M6 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 12-610-W; 13-610-W; 11-610-W; LCMA16-6-C; LCMA10-6-C; LCMA6-5-C; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-19923,0749837678 7,LCMA6-6-C-ND Base Product Number: LCMA

Win Source Part Number: 1074690-LCMA6-6-C
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Lug®
Termination: Crimp
Contact Finish: Tin
Package: Bulk
Wire Gauge: 4.0 ~ 6.0mm²
Contact Material: Copper
Standard Package: 1
Terminal Type: Flat Sided, Tubular (Battery Lugs)
Thickness: 0.046" (1.17mm)
Width - Outer Edges: 0.425" (10.80mm)
Length - Overall: 1.083" (27.51mm)
Insulation: Non-Insulated
Stud/Tab Size: M6 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 12-610-W; 13-610-W; 11-610-W; LCMA16-6-C; LCMA10-6-C; LCMA6-5-C;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-19923,07498376787,LCMA6-6-C-ND
Base Product Number: LCMA

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 298-19923-ND 1074690-LCMA6-6-C
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details