Panduit Corp. Terminals - Ring Connectors LCMA50-10-L

Description
CONN TERM RECT RING 50MM #M10
Request a Quote Datasheet
Description
CONN TERM RECT RING 50MM #M10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Ring Connectors - 298-11855-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
298-11855-ND
Terminals - Ring Connectors 298-11855-ND
CONN TERM RECT RING 50MM #M10

CONN TERM RECT RING 50MM #M10

Buy Now Datasheet
Terminal, Compression Lug, M10, 50Mm2; Product Range Panduit - 52AH0977 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 50Mm2; Product Range Panduit
52AH0977
Terminal, Compression Lug, M10, 50Mm2; Product Range Panduit 52AH0977
TERMINAL, COMPRESSION LUG, M10, 50MM2; Product Range:Pan-Lug LCMA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:50mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 50MM2; Product Range:Pan-Lug LCMA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:50mm²; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11855-ND 52AH0977
Product Name Terminals - Ring Connectors Terminal, Compression Lug, M10, 50Mm2; Product Range Panduit
Terminal Type Ring Terminal; Flat Sided, Tubular (Battery Lugs) Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2843.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Terminal, Wide Roll Eyelet, 0.045In, Though Hole; Tab Size Metric Keystone - 62W4998 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details