Panduit Corp. Terminals LCMA16-8-C

Description
Terminals Copper Comp Metric Lug, 1 Hole, 1
Datasheet
Description
Terminals Copper Comp Metric Lug, 1 Hole, 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
LCMA16-8-C
Terminals LCMA16-8-C
Terminals Copper Comp Metric Lug, 1 Hole, 1

Terminals Copper Comp Metric Lug, 1 Hole, 1

Buy Now Datasheet
Terminal, Compression Lug, M8, 16Mm2; Product Range Panduit - 52AH0971 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 16Mm2; Product Range Panduit
52AH0971
Terminal, Compression Lug, M8, 16Mm2; Product Range Panduit 52AH0971
TERMINAL, COMPRESSION LUG, M8, 16MM2; Product Range:Pan-Lug LCMA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:16mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 16MM2; Product Range:Pan-Lug LCMA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:16mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number LCMA16-8-C 52AH0971
Product Name Terminals Terminal, Compression Lug, M8, 16Mm2; Product Range Panduit
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details