Panduit Corp. Terminals LCMA10-8-C

Description
Terminals Copper Comp Metric Lug, 1 Hole, 1
Datasheet
Description
Terminals Copper Comp Metric Lug, 1 Hole, 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Terminals
LCMA10-8-C
Terminals LCMA10-8-C
Terminals Copper Comp Metric Lug, 1 Hole, 1

Terminals Copper Comp Metric Lug, 1 Hole, 1

Buy Now Datasheet
Terminal, Compression Lug, M8, 10Mm2; Product Range Panduit - 52AH0968 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 10Mm2; Product Range Panduit
52AH0968
Terminal, Compression Lug, M8, 10Mm2; Product Range Panduit 52AH0968
TERMINAL, COMPRESSION LUG, M8, 10MM2; Product Range:Pan-Lug LCMA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:10mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 10MM2; Product Range:Pan-Lug LCMA Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:10mm²; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number LCMA10-8-C 52AH0968
Product Name Terminals Terminal, Compression Lug, M8, 10Mm2; Product Range Panduit
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Quick Disconnects - 1-1627057-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details