Panduit Corp. Lugs LCDX2-38DH-E

Description
Terminal Connector Rectangular Rectangular Tongue 2 AWG 3/8 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Rectangular Tongue 2 AWG 3/8 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - 298-22305-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Rectangular Tongue 2 AWG 3/8 Stud

Terminal Connector Rectangular Rectangular Tongue 2 AWG 3/8 Stud

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 298-22305-ND
Product Name Lugs
Mounting Free Hanging (In-Line), 45° Angle
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm N Connector, N 90° Plug - 190611 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5457-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers