Panduit Corp. Terminals - Rectangular Connectors LCDN2-14A-Q

Description
CONN TERM RECT TONG 2 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14895-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14895-ND
Terminals - Rectangular Connectors 298-14895-ND
CONN TERM RECT TONG 2 AWG #1/4

CONN TERM RECT TONG 2 AWG #1/4

Buy Now Datasheet
Compression Lug, 1/4, Crimp, 2Awg; Product Range Panduit - 64K1345 - Newark, An Avnet Company
Chicago, IL, United States
Compression Lug, 1/4, Crimp, 2Awg; Product Range Panduit
64K1345
Compression Lug, 1/4, Crimp, 2Awg; Product Range Panduit 64K1345
COMPRESSION LUG, 1/4", CRIMP, 2AWG; Product Range:Pan-Lug Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:1/4" RoHS Compliant: Yes

COMPRESSION LUG, 1/4", CRIMP, 2AWG; Product Range:Pan-Lug Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:-; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14895-ND 64K1345
Product Name Terminals - Rectangular Connectors Compression Lug, 1/4, Crimp, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2797.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1262-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
3 suppliers