LCD Two-Hole Standard Barrel #8 Copper Lug, Barrel I.D 0.18", O.D 0.27", length 2.34", tongue width 0.48", Material-Copper, Voltage rate 35KV UL listed, Voltage rate 600V CSA certified RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97B0517 |
| Product Name | Lcd Two-Hole Standard Barrel #8 Copper Lug, Barrel I.d 0.18", O.d 0.27", Length 2.34", Tongue Width 0.48", Material-Copper, Voltage Rate 35Kv Ul Listed, Voltage Rate 600V Csa Certified Rohs Complia... |